Cornell Dubilier Aluminum Electrolytic Capacitor, 2700Uf, 100V; Capacitance Cornell Dubilier MLP272M100EB0D

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 100V; Capacitance:2700µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.046ohmRoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 100V; Capacitance:2700µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.046ohmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2700Uf, 100V; Capacitance Cornell Dubilier - 09H1375 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2700Uf, 100V; Capacitance Cornell Dubilier
09H1375
Aluminum Electrolytic Capacitor, 2700Uf, 100V; Capacitance Cornell Dubilier 09H1375
ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 100V; Capacitance:2700µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.046ohmRoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 100V; Capacitance:2700µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:0.046ohmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09H1375
Product Name Aluminum Electrolytic Capacitor, 2700Uf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details