Cornell Dubilier Aluminum Electrolytic Capacitor 2200Uf, 63V, 20%, Radial; Capacitance Cornell Dubilier MLP222M063EK0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 63V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm; Product Diameter:- RoHS Compliant: No
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 63V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm; Product Diameter:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2200Uf, 63V, 20%, Radial; Capacitance Cornell Dubilier - 85H0190 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 63V, 20%, Radial; Capacitance Cornell Dubilier
85H0190
Aluminum Electrolytic Capacitor 2200Uf, 63V, 20%, Radial; Capacitance Cornell Dubilier 85H0190
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 63V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm; Product Diameter:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 63V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm; Product Diameter:- RoHS Compliant: No

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Mlp Series, 2200 F, 20%, 63 V, Radial Leaded Rohs Compliant Cornell Dubilier - 45X4918 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Mlp Series, 2200 F, 20%, 63 V, Radial Leaded Rohs Compliant Cornell Dubilier
45X4918
Aluminium Electrolytic Capacitor, Mlp Series, 2200 F, 20%, 63 V, Radial Leaded Rohs Compliant Cornell Dubilier 45X4918
Aluminium Electrolytic Capacitor, MLP Series, 2200 - F, - 20%, 63 V, Radial Leaded RoHS Compliant: No

Aluminium Electrolytic Capacitor, MLP Series, 2200 - F, - 20%, 63 V, Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 85H0190 45X4918
Product Name Aluminum Electrolytic Capacitor 2200Uf, 63V, 20%, Radial; Capacitance Cornell Dubilier Aluminium Electrolytic Capacitor, Mlp Series, 2200 F, 20%, 63 V, Radial Leaded Rohs Compliant Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details