Cornell Dubilier Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Radial; Capacitance Cornell Dubilier MLP152M080EK0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 80V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 80V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Radial; Capacitance Cornell Dubilier - 85H0185 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Radial; Capacitance Cornell Dubilier
85H0185
Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Radial; Capacitance Cornell Dubilier 85H0185
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 80V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 80V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site
CAPACITOR, FLATPACK, 1500UF, 20%, 80V - 70189718 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, FLATPACK, 1500UF, 20%, 80V
70189718
CAPACITOR, FLATPACK, 1500UF, 20%, 80V 70189718
1/2-Inch Height, 50-Year Life The MLP’s high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2” height with 50 year’s life at +45 ºC. You can readily heatsink it to double the ripple-current capability. Ratings up to 250 V can operate at 75% of rated voltage up to 125 ºC if clamped or potted to prevent expanding beyond 1/2”. Low-profile replacement for snap-ins Double the ripple capability with a heatsink Nearly hermetic welded seal assures 50-year life Withstands more than 80,000 feet altitude

1/2-Inch Height, 50-Year Life The MLP’s high-energy storage and box-shape make it perfect for
voltage holdup or filtering in military SEM-E modules, telecom circuit
packs and computer cards. The MLP delivers up to 20 joules of
energy storage in a 1/2” height with 50 year’s life at +45 ºC. You can
readily heatsink it to double the ripple-current capability. Ratings up
to 250 V can operate at 75% of rated voltage up to 125 ºC if clamped
or potted to prevent expanding beyond 1/2”.

  • Low-profile replacement for snap-ins
  • Double the ripple capability with a heatsink
  • Nearly hermetic welded seal assures 50-year life
  • Withstands more than 80,000 feet altitude
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 85H0185 70189718
Product Name Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Radial; Capacitance Cornell Dubilier CAPACITOR, FLATPACK, 1500UF, 20%, 80V
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Capacitance Range 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details