Cornell Dubilier Aluminum Electrolytic Capacitor 14000Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier MLP143M035EB0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 35V, 20%, RADIAL; Capacitance:14000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.035ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 35V, 20%, RADIAL; Capacitance:14000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.035ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 14000Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier - 03H8353 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 14000Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier
03H8353
Aluminum Electrolytic Capacitor 14000Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier 03H8353
ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 35V, 20%, RADIAL; Capacitance:14000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.035ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 14000UF, 35V, 20%, RADIAL; Capacitance:14000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.035ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03H8353
Product Name Aluminum Electrolytic Capacitor 14000Uf, 35V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 14000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details