Cornell Dubilier Aluminum Electrolytic Capacitor, 110Uf, 450V; Capacitance Cornell Dubilier MLP111M450EK1A

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 110UF, 450V; Capacitance:110µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:1.456ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 110UF, 450V; Capacitance:110µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:1.456ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 110Uf, 450V; Capacitance Cornell Dubilier - 91H3986 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 110Uf, 450V; Capacitance Cornell Dubilier
91H3986
Aluminum Electrolytic Capacitor, 110Uf, 450V; Capacitance Cornell Dubilier 91H3986
ALUMINUM ELECTROLYTIC CAPACITOR, 110UF, 450V; Capacitance:110µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:1.456ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 110UF, 450V; Capacitance:110µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:1.456ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91H3986
Product Name Aluminum Electrolytic Capacitor, 110Uf, 450V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details