Cornell Dubilier Capacitor Alum Elec, 110Uf, 450V; Capacitance Cornell Dubilier MLP111M450EK0C

Description
CAPACITOR ALUM ELEC, 110UF, 450V; Capacitance:110µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No
Description
CAPACITOR ALUM ELEC, 110UF, 450V; Capacitance:110µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 110Uf, 450V; Capacitance Cornell Dubilier - 25H8278 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 110Uf, 450V; Capacitance Cornell Dubilier
25H8278
Capacitor Alum Elec, 110Uf, 450V; Capacitance Cornell Dubilier 25H8278
CAPACITOR ALUM ELEC, 110UF, 450V; Capacitance:110µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No

CAPACITOR ALUM ELEC, 110UF, 450V; Capacitance:110µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Box - 2 Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25H8278
Product Name Capacitor Alum Elec, 110Uf, 450V; Capacitance Cornell Dubilier
Configuration / Form Factor PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details