Cornell Dubilier Mica and PTFE Capacitors MIN02-002EC820K-F

Description
CAP MICA 82PF 10% 300V SMD
Datasheet
Description
CAP MICA 82PF 10% 300V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MIN02-002EC820K-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002EC820K-F
Mica and PTFE Capacitors MIN02-002EC820K-F
CAP MICA 82PF 10% 300V SMD

CAP MICA 82PF 10% 300V SMD

Supplier's Site Datasheet
Silver Mica Capacitor, 82Pf, 300V 10%; Capacitance Cornell Dubilier - 81K3029 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 82Pf, 300V 10%; Capacitance Cornell Dubilier
81K3029
Silver Mica Capacitor, 82Pf, 300V 10%; Capacitance Cornell Dubilier 81K3029
SILVER MICA CAPACITOR, 82PF, 300V 10%; Capacitance:82pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SILVER MICA CAPACITOR, 82PF, 300V 10%; Capacitance:82pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MIN02-002EC820K-F 81K3029
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 82Pf, 300V 10%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 8.20E-5 microF 8.20E-5 microF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers