Cornell Dubilier Mica and PTFE Capacitors MIN02-002EC680J-F

Description
CAP MICA 68PF 5% 300V SMD
Datasheet
Description
CAP MICA 68PF 5% 300V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MIN02-002EC680J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002EC680J-F
Mica and PTFE Capacitors MIN02-002EC680J-F
CAP MICA 68PF 5% 300V SMD

CAP MICA 68PF 5% 300V SMD

Supplier's Site Datasheet
Rf/microwave Capacitor 68Pf, 300V, Smd 5%; Capacitance Cornell Dubilier - 81K3021 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 68Pf, 300V, Smd 5%; Capacitance Cornell Dubilier
81K3021
Rf/microwave Capacitor 68Pf, 300V, Smd 5%; Capacitance Cornell Dubilier 81K3021
RF/MICROWAVE CAPACITOR 68PF, 300V, SMD 5%; Capacitance:68pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 68PF, 300V, SMD 5%; Capacitance:68pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MIN02-002EC680J-F 81K3021
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 68Pf, 300V, Smd 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Applications RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers