SILVER MICA CAPACITOR, 65PF, 300V 5%; Capacitance:65pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
CAP MICA 65PF 5% 300V SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K3020 | MIN02-002EC650J-F |
| Product Name | Silver Mica Capacitor, 65Pf, 300V 5%; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 200 C (? to 392 F) | |
| Capacitance Range | 6.50E-5 microF | 6.50E-5 microF |