Cornell Dubilier Mica and PTFE Capacitors MIN02-002EC620J-F

Description
CAP MICA 62PF 5% 300V SMD
Datasheet
Description
CAP MICA 62PF 5% 300V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MIN02-002EC620J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002EC620J-F
Mica and PTFE Capacitors MIN02-002EC620J-F
CAP MICA 62PF 5% 300V SMD

CAP MICA 62PF 5% 300V SMD

Supplier's Site Datasheet
Silver Mica Capacitor, 62Pf, 300V 5%; Capacitance Cornell Dubilier - 81K3019 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 62Pf, 300V 5%; Capacitance Cornell Dubilier
81K3019
Silver Mica Capacitor, 62Pf, 300V 5%; Capacitance Cornell Dubilier 81K3019
SILVER MICA CAPACITOR, 62PF, 300V 5%; Capacitance:62pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SILVER MICA CAPACITOR, 62PF, 300V 5%; Capacitance:62pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MIN02-002EC620J-F 81K3019
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 62Pf, 300V 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.20E-5 microF 6.20E-5 microF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers