CAP MICA 350PF 5% 300V SMD
RF/MICROWAVE CAPACITOR 350PF, 300V, SMD 5%; Capacitance:350pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-002EC351J-F | 81K3017 |
| Product Name | Mica and PTFE Capacitors | Rf/microwave Capacitor 350Pf, 300V, Smd 5%; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | Mica; Mica |
| Capacitance Range | 3.50E-4 microF | 3.50E-4 microF |
| Applications | RF / Microwave | |
| RoHS Compliant | Yes |