Cornell Dubilier Mica and PTFE Capacitors MIN02-002EC331J-F

Description
CAP MICA 330PF 5% 300V SMD
Datasheet
Description
CAP MICA 330PF 5% 300V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MIN02-002EC331J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002EC331J-F
Mica and PTFE Capacitors MIN02-002EC331J-F
CAP MICA 330PF 5% 300V SMD

CAP MICA 330PF 5% 300V SMD

Supplier's Site Datasheet
Silver Mica Capacitor, 330Pf, 300V 5%; Capacitance Cornell Dubilier - 81K3016 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 330Pf, 300V 5%; Capacitance Cornell Dubilier
81K3016
Silver Mica Capacitor, 330Pf, 300V 5%; Capacitance Cornell Dubilier 81K3016
SILVER MICA CAPACITOR, 330PF, 300V 5%; Capacitance:330pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SILVER MICA CAPACITOR, 330PF, 300V 5%; Capacitance:330pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MIN02-002EC331J-F 81K3016
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 330Pf, 300V 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.30E-4 microF 3.30E-4 microF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers