RF/MICROWAVE CAPACITOR 100PF, 300V, SMD 5%; Capacitance:100pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes
CAP MICA 100PF 5% 300V SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K3002 | MIN02-002EC101J-F |
| Product Name | Rf/microwave Capacitor 100Pf, 300V, Smd 5%; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 200 C (? to 392 F) | |
| Electrostatic Capacitors | Mica; Mica | Mica; Mica |