CAP MICA 32PF 5% 300V SMD
SILVER MICA CAPACITOR, 32PF, 300V 5%; Capacitance:32pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-002DC320J-F | 81K2985 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor, 32Pf, 300V 5%; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 3.20E-5 microF | 3.20E-5 microF |
| RoHS Compliant | Yes |