Cornell Dubilier Rf/microwave Capacitor 27Pf, 300V, Smd 5%; Capacitance Cornell Dubilier MIN02-002DC270J-F

Description
RF/MICROWAVE CAPACITOR 27PF, 300V, SMD 5%; Capacitance:27pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 27PF, 300V, SMD 5%; Capacitance:27pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 27Pf, 300V, Smd 5%; Capacitance Cornell Dubilier - 81K2979 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 27Pf, 300V, Smd 5%; Capacitance Cornell Dubilier
81K2979
Rf/microwave Capacitor 27Pf, 300V, Smd 5%; Capacitance Cornell Dubilier 81K2979
RF/MICROWAVE CAPACITOR 27PF, 300V, SMD 5%; Capacitance:27pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 27PF, 300V, SMD 5%; Capacitance:27pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MIN02-002DC270J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002DC270J-F
Mica and PTFE Capacitors MIN02-002DC270J-F
CAP MICA 27PF 5% 300V SMD

CAP MICA 27PF 5% 300V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K2979 MIN02-002DC270J-F
Product Name Rf/microwave Capacitor 27Pf, 300V, Smd 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature ? to 200 C (? to 392 F)
Capacitance Range 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details