Cornell Dubilier Silver Mica Capacitor, 15Pf, 300V 10%; Capacitance Cornell Dubilier MIN02-002CC150K-F

Description
SILVER MICA CAPACITOR, 15PF, 300V 10%; Capacitance:15pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 15PF, 300V 10%; Capacitance:15pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 15Pf, 300V 10%; Capacitance Cornell Dubilier - 81K2946 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 15Pf, 300V 10%; Capacitance Cornell Dubilier
81K2946
Silver Mica Capacitor, 15Pf, 300V 10%; Capacitance Cornell Dubilier 81K2946
SILVER MICA CAPACITOR, 15PF, 300V 10%; Capacitance:15pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SILVER MICA CAPACITOR, 15PF, 300V 10%; Capacitance:15pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MIN02-002CC150K-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002CC150K-F
Mica and PTFE Capacitors MIN02-002CC150K-F
CAP MICA 15PF 10% 300V SMD

CAP MICA 15PF 10% 300V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K2946 MIN02-002CC150K-F
Product Name Silver Mica Capacitor, 15Pf, 300V 10%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 200 C (? to 392 F)
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details