Cornell Dubilier Silver Mica Capacitor, 12Pf, 300V 0.5%; Capacitance Cornell Dubilier MIN02-002CC130D-F

Description
SILVER MICA CAPACITOR, 12PF, 300V 0.5%; Capacitance:12pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 12PF, 300V 0.5%; Capacitance:12pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 12Pf, 300V 0.5%; Capacitance Cornell Dubilier - 81K2943 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 12Pf, 300V 0.5%; Capacitance Cornell Dubilier
81K2943
Silver Mica Capacitor, 12Pf, 300V 0.5%; Capacitance Cornell Dubilier 81K2943
SILVER MICA CAPACITOR, 12PF, 300V 0.5%; Capacitance:12pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes

SILVER MICA CAPACITOR, 12PF, 300V 0.5%; Capacitance:12pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MIN02-002CC130D-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002CC130D-F
Mica and PTFE Capacitors MIN02-002CC130D-F
CAP MICA 13PF 0.5PF 300V SMD

CAP MICA 13PF 0.5PF 300V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K2943 MIN02-002CC130D-F
Product Name Silver Mica Capacitor, 12Pf, 300V 0.5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Capacitance Type Fixed Fixed
Operating Temperature ? to 200 C (? to 392 F)
Capacitance Range 1.20E-5 microF 1.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers