RF/MICROWAVE CAPACITOR 12PF, 300V, SMD 5%; Capacitance:12pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes
CAP MICA 12PF 5% 300V SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K2941 | MIN02-002CC120J-F |
| Product Name | Rf/microwave Capacitor 12Pf, 300V, Smd 5%; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | ? to 200 C (? to 392 F) | |
| Capacitance Range | 1.20E-5 microF | 1.20E-5 microF |