SILVER MICA CAPACITOR, 12PF, 300V 0.5%; Capacitance:12pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes
CAP MICA 12PF 0.5PF 300V SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 80K9970 | MIN02-002CC120D-F |
| Product Name | Silver Mica Capacitor, 12Pf, 300V 0.5%; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | ? to 200 C (? to 392 F) | |
| Capacitance Range | 1.20E-5 microF | 1.20E-5 microF |