Cornell Dubilier Mica and PTFE Capacitors MIN02-002CC100J-F

Description
CAP MICA 10PF 5% 300V SMD
Datasheet
Description
CAP MICA 10PF 5% 300V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MIN02-002CC100J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MIN02-002CC100J-F
Mica and PTFE Capacitors MIN02-002CC100J-F
CAP MICA 10PF 5% 300V SMD

CAP MICA 10PF 5% 300V SMD

Supplier's Site Datasheet
Rf/microwave Capacitor 10Pf, 300V, Smd 5%; Capacitance Cornell Dubilier - 81K2937 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 10Pf, 300V, Smd 5%; Capacitance Cornell Dubilier
81K2937
Rf/microwave Capacitor 10Pf, 300V, Smd 5%; Capacitance Cornell Dubilier 81K2937
RF/MICROWAVE CAPACITOR 10PF, 300V, SMD 5%; Capacitance:10pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 10PF, 300V, SMD 5%; Capacitance:10pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MIN02-002CC100J-F 81K2937
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 10Pf, 300V, Smd 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Applications RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101202U200EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2000 microF
View Details
4 suppliers