Cornell Dubilier Silver Mica Capacitor, 1.2Pf, 300V 0.5%; Capacitance Cornell Dubilier MIN02-002C1R2D-F

Description
SILVER MICA CAPACITOR, 1.2PF, 300V 0.5%; Capacitance:1.2pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR, 1.2PF, 300V 0.5%; Capacitance:1.2pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 1.2Pf, 300V 0.5%; Capacitance Cornell Dubilier - 81K2960 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 1.2Pf, 300V 0.5%; Capacitance Cornell Dubilier
81K2960
Silver Mica Capacitor, 1.2Pf, 300V 0.5%; Capacitance Cornell Dubilier 81K2960
SILVER MICA CAPACITOR, 1.2PF, 300V 0.5%; Capacitance:1.2pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes

SILVER MICA CAPACITOR, 1.2PF, 300V 0.5%; Capacitance:1.2pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K2960
Product Name Silver Mica Capacitor, 1.2Pf, 300V 0.5%; Capacitance Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 200 C (? to 392 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers