SILVER MICA CAPACITOR, 100PF, 300V 10%; Capacitance:100pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
CAP MICA 100PF 10% 300V SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K2927 | MIN02-001EC101K-F |
| Product Name | Silver Mica Capacitor, 100Pf, 300V 10%; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 200 C (? to 392 F) | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |