Cornell Dubilier Mica and PTFE Capacitors MCM01-010DF470J-F

Description
CAP PTFE 47PF 5% 1KV SMD
Datasheet
Description
CAP PTFE 47PF 5% 1KV SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCM01-010DF470J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-010DF470J-F
Mica and PTFE Capacitors MCM01-010DF470J-F
CAP PTFE 47PF 5% 1KV SMD

CAP PTFE 47PF 5% 1KV SMD

Supplier's Site Datasheet
Rf/microwave Capacitor, 47Pf, 500V 5%; Capacitance Cornell Dubilier - 81K2570 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 47Pf, 500V 5%; Capacitance Cornell Dubilier
81K2570
Rf/microwave Capacitor, 47Pf, 500V 5%; Capacitance Cornell Dubilier 81K2570
RF/MICROWAVE CAPACITOR, 47PF, 500V 5%; Capacitance:47pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 47PF, 500V 5%; Capacitance:47pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MCM01-010DF470J-F 81K2570
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 47Pf, 500V 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polytetrafluoroethylene (PTFE)
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Applications RF / Microwave
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers