Cornell Dubilier Mica and PTFE Capacitors MCM01-009EF331J-F

Description
CAP MICA 330PF 5% 1KV SMD
Datasheet
Description
CAP MICA 330PF 5% 1KV SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCM01-009EF331J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-009EF331J-F
Mica and PTFE Capacitors MCM01-009EF331J-F
CAP MICA 330PF 5% 1KV SMD

CAP MICA 330PF 5% 1KV SMD

Supplier's Site Datasheet
Rf/microwave Capacitor 330Pf, 1Kv, Smd 5%; Capacitance Cornell Dubilier - 84K2976 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 330Pf, 1Kv, Smd 5%; Capacitance Cornell Dubilier
84K2976
Rf/microwave Capacitor 330Pf, 1Kv, Smd 5%; Capacitance Cornell Dubilier 84K2976
RF/MICROWAVE CAPACITOR 330PF, 1KV, SMD 5%; Capacitance:330pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 330PF, 1KV, SMD 5%; Capacitance:330pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MCM01-009EF331J-F 84K2976
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 330Pf, 1Kv, Smd 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Applications RF / Microwave
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers