Cornell Dubilier Rf/microwave Capacitor 100Pf, 1Kv, Smd 5%; Capacitance Cornell Dubilier MCM01-009EF101J-F

Description
RF/MICROWAVE CAPACITOR 100PF, 1KV, SMD 5%; Capacitance:100pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 100PF, 1KV, SMD 5%; Capacitance:100pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 100Pf, 1Kv, Smd 5%; Capacitance Cornell Dubilier - 81K2543 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 100Pf, 1Kv, Smd 5%; Capacitance Cornell Dubilier
81K2543
Rf/microwave Capacitor 100Pf, 1Kv, Smd 5%; Capacitance Cornell Dubilier 81K2543
RF/MICROWAVE CAPACITOR 100PF, 1KV, SMD 5%; Capacitance:100pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 100PF, 1KV, SMD 5%; Capacitance:100pF; Voltage Rating:1kV; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MCM01-009EF101J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-009EF101J-F
Mica and PTFE Capacitors MCM01-009EF101J-F
CAP MICA 100PF 5% 1KV SMD

CAP MICA 100PF 5% 1KV SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K2543 MCM01-009EF101J-F
Product Name Rf/microwave Capacitor 100Pf, 1Kv, Smd 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 200 C (? to 392 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers