CAP MICA 330PF 5% 500V SMD
RF/MICROWAVE CAPACITOR 330PF, 500V, SMD 5%; Capacitance:330pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-009ED331J-F | 81K2532 |
| Product Name | Mica and PTFE Capacitors | Rf/microwave Capacitor 330Pf, 500V, Smd 5%; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF |
| Applications | RF / Microwave | |
| RoHS Compliant | Yes |