Cornell Dubilier Rf/microwave Capacitor, 220Pf, 500V 10%; Capacitance Cornell Dubilier MCM01-009ED221K-F

Description
RF/MICROWAVE CAPACITOR, 220PF, 500V 10%; Capacitance:220pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 220PF, 500V 10%; Capacitance:220pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 220Pf, 500V 10%; Capacitance Cornell Dubilier - 81K2530 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 220Pf, 500V 10%; Capacitance Cornell Dubilier
81K2530
Rf/microwave Capacitor, 220Pf, 500V 10%; Capacitance Cornell Dubilier 81K2530
RF/MICROWAVE CAPACITOR, 220PF, 500V 10%; Capacitance:220pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 220PF, 500V 10%; Capacitance:220pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MCM01-009ED221K-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-009ED221K-F
Mica and PTFE Capacitors MCM01-009ED221K-F
CAP MICA 220PF 10% 500V SMD

CAP MICA 220PF 10% 500V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K2530 MCM01-009ED221K-F
Product Name Rf/microwave Capacitor, 220Pf, 500V 10%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 200 C (? to 392 F)
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers