RF/MICROWAVE CAPACITOR, 6.8PF, 500V 0.5pF; Capacitance:6.8pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
CAP PTFE 6.8PF 0.5PF 500V SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K2523 | MCM01-009D6R8D-F |
| Product Name | Rf/microwave Capacitor, 6.8Pf, 500V 0.5Pf; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 200 C (? to 392 F) |