Cornell Dubilier Mica and PTFE Capacitors MCM01-009CD100J-F

Description
CAP MICA 10PF 5% 500V SMD
Datasheet
Description
CAP MICA 10PF 5% 500V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCM01-009CD100J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-009CD100J-F
Mica and PTFE Capacitors MCM01-009CD100J-F
CAP MICA 10PF 5% 500V SMD

CAP MICA 10PF 5% 500V SMD

Supplier's Site Datasheet
Rf/microwave Capacitor 10Pf, 500V, Smd 5%; Capacitance Cornell Dubilier - 84K2969 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 10Pf, 500V, Smd 5%; Capacitance Cornell Dubilier
84K2969
Rf/microwave Capacitor 10Pf, 500V, Smd 5%; Capacitance Cornell Dubilier 84K2969
RF/MICROWAVE CAPACITOR 10PF, 500V, SMD 5%; Capacitance:10pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 10PF, 500V, SMD 5%; Capacitance:10pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MCM01-009CD100J-F 84K2969
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 10Pf, 500V, Smd 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Applications RF / Microwave
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers