Cornell Dubilier Mica and PTFE Capacitors MCM01-003ED501M-F

Description
CAP MICA 500PF 20% 500V SMD
Datasheet
Description
CAP MICA 500PF 20% 500V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCM01-003ED501M-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-003ED501M-F
Mica and PTFE Capacitors MCM01-003ED501M-F
CAP MICA 500PF 20% 500V SMD

CAP MICA 500PF 20% 500V SMD

Supplier's Site Datasheet
Rf/microwave Capacitor, 500Pf, 500V 20%; Capacitance Cornell Dubilier - 81K2492 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 500Pf, 500V 20%; Capacitance Cornell Dubilier
81K2492
Rf/microwave Capacitor, 500Pf, 500V 20%; Capacitance Cornell Dubilier 81K2492
RF/MICROWAVE CAPACITOR, 500PF, 500V 20%; Capacitance:500pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 20%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 500PF, 500V 20%; Capacitance:500pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 20%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MCM01-003ED501M-F 81K2492
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 500Pf, 500V 20%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.00E-4 microF 5.00E-4 microF
Applications RF / Microwave
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers