Cornell Dubilier Mica and PTFE Capacitors MCM01-001ED820J-F

Description
CAP MICA 82PF 5% 500V SMD
Datasheet
Description
CAP MICA 82PF 5% 500V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCM01-001ED820J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-001ED820J-F
Mica and PTFE Capacitors MCM01-001ED820J-F
CAP MICA 82PF 5% 500V SMD

CAP MICA 82PF 5% 500V SMD

Supplier's Site Datasheet
Rf/microwave Capacitor, 82Pf, 500V 5%; Capacitance Cornell Dubilier - 81K2446 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 82Pf, 500V 5%; Capacitance Cornell Dubilier
81K2446
Rf/microwave Capacitor, 82Pf, 500V 5%; Capacitance Cornell Dubilier 81K2446
RF/MICROWAVE CAPACITOR, 82PF, 500V 5%; Capacitance:82pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 82PF, 500V 5%; Capacitance:82pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MCM01-001ED820J-F 81K2446
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 82Pf, 500V 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 8.20E-5 microF 8.20E-5 microF
Applications RF / Microwave
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers