RF/MICROWAVE CAPACITOR, 57PF, 500V 10%; Capacitance:57pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
CAP MICA 57PF 10% 500V SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K2422 | MCM01-001ED570K-F |
| Product Name | Rf/microwave Capacitor, 57Pf, 500V 10%; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 200 C (? to 392 F) | |
| Capacitance Range | 5.70E-5 microF | 5.70E-5 microF |