Cornell Dubilier Mica and PTFE Capacitors MCM01-001ED471K-F

Description
CAP MICA 470PF 10% 500V SMD
Datasheet
Description
CAP MICA 470PF 10% 500V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCM01-001ED471K-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-001ED471K-F
Mica and PTFE Capacitors MCM01-001ED471K-F
CAP MICA 470PF 10% 500V SMD

CAP MICA 470PF 10% 500V SMD

Supplier's Site Datasheet
Rf/microwave Capacitor, 470Pf, 500V 10%; Capacitance Cornell Dubilier - 81K2415 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 470Pf, 500V 10%; Capacitance Cornell Dubilier
81K2415
Rf/microwave Capacitor, 470Pf, 500V 10%; Capacitance Cornell Dubilier 81K2415
RF/MICROWAVE CAPACITOR, 470PF, 500V 10%; Capacitance:470pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 470PF, 500V 10%; Capacitance:470pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 10%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MCM01-001ED471K-F 81K2415
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 470Pf, 500V 10%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Applications RF / Microwave
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers