Cornell Dubilier Mica and PTFE Capacitors MCM01-001ED301J-F

Description
CAP MICA 300PF 5% 500V SMD
Datasheet
Description
CAP MICA 300PF 5% 500V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCM01-001ED301J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-001ED301J-F
Mica and PTFE Capacitors MCM01-001ED301J-F
CAP MICA 300PF 5% 500V SMD

CAP MICA 300PF 5% 500V SMD

Supplier's Site Datasheet
Rf/microwave Capacitor, 300Pf, 500V 5%; Capacitance Cornell Dubilier - 81K2404 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 300Pf, 500V 5%; Capacitance Cornell Dubilier
81K2404
Rf/microwave Capacitor, 300Pf, 500V 5%; Capacitance Cornell Dubilier 81K2404
RF/MICROWAVE CAPACITOR, 300PF, 500V 5%; Capacitance:300pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 300PF, 500V 5%; Capacitance:300pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MCM01-001ED301J-F 81K2404
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 300Pf, 500V 5%; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.00E-4 microF 3.00E-4 microF
Applications RF / Microwave
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details