Cornell Dubilier Rf/microwave Capacitor, 39Pf, 500V 20%; Capacitance Cornell Dubilier MCM01-001DD390M-F

Description
RF/MICROWAVE CAPACITOR, 39PF, 500V 20%; Capacitance:39pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 20%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
RF/MICROWAVE CAPACITOR, 39PF, 500V 20%; Capacitance:39pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 20%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 39Pf, 500V 20%; Capacitance Cornell Dubilier - 81K2300 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 39Pf, 500V 20%; Capacitance Cornell Dubilier
81K2300
Rf/microwave Capacitor, 39Pf, 500V 20%; Capacitance Cornell Dubilier 81K2300
RF/MICROWAVE CAPACITOR, 39PF, 500V 20%; Capacitance:39pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 20%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 39PF, 500V 20%; Capacitance:39pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 20%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K2300
Product Name Rf/microwave Capacitor, 39Pf, 500V 20%; Capacitance Cornell Dubilier
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 200 C (? to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details