Cornell Dubilier Mica and PTFE Capacitors MCM01-001DD330H-F

Description
CAP MICA 33PF 3% 500V SMD
Datasheet
Description
CAP MICA 33PF 3% 500V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCM01-001DD330H-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-001DD330H-F
Mica and PTFE Capacitors MCM01-001DD330H-F
CAP MICA 33PF 3% 500V SMD

CAP MICA 33PF 3% 500V SMD

Supplier's Site Datasheet
Rf/microwave Capacitor, 33Pf, 500V; Capacitance Cornell Dubilier - 81K2287 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 33Pf, 500V; Capacitance Cornell Dubilier
81K2287
Rf/microwave Capacitor, 33Pf, 500V; Capacitance Cornell Dubilier 81K2287
RF/MICROWAVE CAPACITOR, 33PF, 500V; Capacitance:33pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 3%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 33PF, 500V; Capacitance:33pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 3%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MCM01-001DD330H-F 81K2287
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 33Pf, 500V; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Applications RF / Microwave
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details