Cornell Dubilier Rf/microwave Capacitor, 12Pf, 500V 20%; Capacitance Cornell Dubilier MCM01-001D120M-F

Description
RF/MICROWAVE CAPACITOR, 12PF, 500V 20%; Capacitance:12pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 20%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
RF/MICROWAVE CAPACITOR, 12PF, 500V 20%; Capacitance:12pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 20%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 12Pf, 500V 20%; Capacitance Cornell Dubilier - 81K2335 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 12Pf, 500V 20%; Capacitance Cornell Dubilier
81K2335
Rf/microwave Capacitor, 12Pf, 500V 20%; Capacitance Cornell Dubilier 81K2335
RF/MICROWAVE CAPACITOR, 12PF, 500V 20%; Capacitance:12pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 20%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 12PF, 500V 20%; Capacitance:12pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 20%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K2335
Product Name Rf/microwave Capacitor, 12Pf, 500V 20%; Capacitance Cornell Dubilier
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 200 C (? to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers