Cornell Dubilier Rf/microwave Capacitor, 20Pf, 500V 5%; Capacitance Cornell Dubilier MCM01-001CD200J-F

Description
RF/MICROWAVE CAPACITOR, 20PF, 500V 5%; Capacitance:20pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 20PF, 500V 5%; Capacitance:20pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 20Pf, 500V 5%; Capacitance Cornell Dubilier - 81K2272 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 20Pf, 500V 5%; Capacitance Cornell Dubilier
81K2272
Rf/microwave Capacitor, 20Pf, 500V 5%; Capacitance Cornell Dubilier 81K2272
RF/MICROWAVE CAPACITOR, 20PF, 500V 5%; Capacitance:20pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 20PF, 500V 5%; Capacitance:20pF; Voltage Rating:500V; Product Range:MCM Series; Capacitance Tolerance:± 5%; Operating Temperature Max:200°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MCM01-001CD200J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MCM01-001CD200J-F
Mica and PTFE Capacitors MCM01-001CD200J-F
CAP MICA 20PF 5% 500V SMD

CAP MICA 20PF 5% 500V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K2272 MCM01-001CD200J-F
Product Name Rf/microwave Capacitor, 20Pf, 500V 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 200 C (? to 392 F)
Capacitance Range 2.00E-5 microF 2.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details