Cornell Dubilier Mica and PTFE Capacitors MC22FF821J-F

Description
CAP MICA 820PF 5% 1KV 2220
Datasheet
Description
CAP MICA 820PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF821J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF821J-F
Mica and PTFE Capacitors MC22FF821J-F
CAP MICA 820PF 5% 1KV 2220

CAP MICA 820PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 820Pf, 1000V; Capacitance Cornell Dubilier - 66K3698 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 820Pf, 1000V; Capacitance Cornell Dubilier
66K3698
Rf/microwave Capacitor, 820Pf, 1000V; Capacitance Cornell Dubilier 66K3698
RF/MICROWAVE CAPACITOR, 820PF, 1000V; Capacitance:820pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 820PF, 1000V; Capacitance:820pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF821J-F 66K3698
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 820Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 8.20E-4 microF 8.20E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers