CAP MICA 620PF 5% 1KV 2220
RF/MICROWAVE CAPACITOR, 620PF, 1000V, FULL REEL; Capacitance:620pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC22FF621J-TF | 66K3675 |
| Product Name | Mica and PTFE Capacitors | Rf/microwave Capacitor, 620Pf, 1000V, Full Reel; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 6.20E-4 microF | 6.20E-4 microF |
| Mounting Style | Surface Mount Technology; Surface Mount |