Cornell Dubilier Mica and PTFE Capacitors MC22FF561J-TF

Description
CAP MICA 560PF 5% 1KV 2220
Datasheet
Description
CAP MICA 560PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF561J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF561J-TF
Mica and PTFE Capacitors MC22FF561J-TF
CAP MICA 560PF 5% 1KV 2220

CAP MICA 560PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 560Pf, 1000V, Full Reel; Capacitance Cornell Dubilier - 66K3668 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 560Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
66K3668
Rf/microwave Capacitor, 560Pf, 1000V, Full Reel; Capacitance Cornell Dubilier 66K3668
RF/MICROWAVE CAPACITOR, 560PF, 1000V, FULL REEL; Capacitance:560pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 560PF, 1000V, FULL REEL; Capacitance:560pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF561J-TF 66K3668
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 560Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers