Cornell Dubilier Mica and PTFE Capacitors MC22FF561J-F

Description
CAP MICA 560PF 5% 1KV 2220
Datasheet
Description
CAP MICA 560PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF561J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF561J-F
Mica and PTFE Capacitors MC22FF561J-F
CAP MICA 560PF 5% 1KV 2220

CAP MICA 560PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 560Pf, 1000V; Capacitance Cornell Dubilier - 66K3667 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 560Pf, 1000V; Capacitance Cornell Dubilier
66K3667
Rf/microwave Capacitor, 560Pf, 1000V; Capacitance Cornell Dubilier 66K3667
RF/MICROWAVE CAPACITOR, 560PF, 1000V; Capacitance:560pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 560PF, 1000V; Capacitance:560pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF561J-F 66K3667
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 560Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX122M160K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers