Cornell Dubilier Mica and PTFE Capacitors MC22FF361F-F

Description
CAP MICA 360PF 1% 1KV 2220
Datasheet
Description
CAP MICA 360PF 1% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF361F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF361F-F
Mica and PTFE Capacitors MC22FF361F-F
CAP MICA 360PF 1% 1KV 2220

CAP MICA 360PF 1% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 360Pf, 1000V; Capacitance Cornell Dubilier - 66K3615 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 360Pf, 1000V; Capacitance Cornell Dubilier
66K3615
Rf/microwave Capacitor, 360Pf, 1000V; Capacitance Cornell Dubilier 66K3615
RF/MICROWAVE CAPACITOR, 360PF, 1000V; Capacitance:360pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 360PF, 1000V; Capacitance:360pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF361F-F 66K3615
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 360Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.60E-4 microF 3.60E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details