Cornell Dubilier Mica and PTFE Capacitors MC22FF331J-F

Description
CAP MICA 330PF 5% 1KV 2220
Datasheet
Description
CAP MICA 330PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF331J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF331J-F
Mica and PTFE Capacitors MC22FF331J-F
CAP MICA 330PF 5% 1KV 2220

CAP MICA 330PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 330Pf, 1000V; Capacitance Cornell Dubilier - 66K3611 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 330Pf, 1000V; Capacitance Cornell Dubilier
66K3611
Rf/microwave Capacitor, 330Pf, 1000V; Capacitance Cornell Dubilier 66K3611
RF/MICROWAVE CAPACITOR, 330PF, 1000V; Capacitance:330pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 330PF, 1000V; Capacitance:330pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF331J-F 66K3611
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 330Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers