Cornell Dubilier Rf/microwave Capacitor, 270Pf, 1000V; Capacitance Cornell Dubilier MC22FF271D-F

Description
RF/MICROWAVE CAPACITOR, 270PF, 1000V; Capacitance:270pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:-; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 270PF, 1000V; Capacitance:270pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:-; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 270Pf, 1000V; Capacitance Cornell Dubilier - 66K3589 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 270Pf, 1000V; Capacitance Cornell Dubilier
66K3589
Rf/microwave Capacitor, 270Pf, 1000V; Capacitance Cornell Dubilier 66K3589
RF/MICROWAVE CAPACITOR, 270PF, 1000V; Capacitance:270pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:-; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 270PF, 1000V; Capacitance:270pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:-; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC22FF271D-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF271D-F
Mica and PTFE Capacitors MC22FF271D-F
CAP MICA 270PF 0.5% 1KV 2220

CAP MICA 270PF 0.5% 1KV 2220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3589 MC22FF271D-F
Product Name Rf/microwave Capacitor, 270Pf, 1000V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers