Cornell Dubilier Mica and PTFE Capacitors MC22FF152J-TF

Description
CAP MICA 1500PF 5% 1KV 2220
Datasheet
Description
CAP MICA 1500PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF152J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF152J-TF
Mica and PTFE Capacitors MC22FF152J-TF
CAP MICA 1500PF 5% 1KV 2220

CAP MICA 1500PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 1500Pf, 1000V, Full Reel; Capacitance Cornell Dubilier - 66K3540 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1500Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
66K3540
Rf/microwave Capacitor, 1500Pf, 1000V, Full Reel; Capacitance Cornell Dubilier 66K3540
RF/MICROWAVE CAPACITOR, 1500PF, 1000V, FULL REEL; Capacitance:500pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1500PF, 1000V, FULL REEL; Capacitance:500pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF152J-TF 66K3540
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 1500Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0015 microF 5.00E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 227SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers