Cornell Dubilier Mica and PTFE Capacitors MC22FF121G-F

Description
CAP MICA 120PF 2% 1KV 2220
Datasheet
Description
CAP MICA 120PF 2% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF121G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF121G-F
Mica and PTFE Capacitors MC22FF121G-F
CAP MICA 120PF 2% 1KV 2220

CAP MICA 120PF 2% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 120Pf, 1000V; Capacitance Cornell Dubilier - 66K3506 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 120Pf, 1000V; Capacitance Cornell Dubilier
66K3506
Rf/microwave Capacitor, 120Pf, 1000V; Capacitance Cornell Dubilier 66K3506
RF/MICROWAVE CAPACITOR, 120PF, 1000V; Capacitance:120pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 120PF, 1000V; Capacitance:120pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF121G-F 66K3506
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 120Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers