Cornell Dubilier Mica and PTFE Capacitors MC22FF111J-TF

Description
CAP MICA 110PF 5% 1KV 2220
Datasheet
Description
CAP MICA 110PF 5% 1KV 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF111J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FF111J-TF
Mica and PTFE Capacitors MC22FF111J-TF
CAP MICA 110PF 5% 1KV 2220

CAP MICA 110PF 5% 1KV 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 110Pf, 1000V, Full Reel; Capacitance Cornell Dubilier - 66K3493 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 110Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
66K3493
Rf/microwave Capacitor, 110Pf, 1000V, Full Reel; Capacitance Cornell Dubilier 66K3493
RF/MICROWAVE CAPACITOR, 110PF, 1000V, FULL REEL; Capacitance:110pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 110PF, 1000V, FULL REEL; Capacitance:110pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FF111J-TF 66K3493
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 110Pf, 1000V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.10E-4 microF 1.10E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details