Cornell Dubilier Rf/microwave Capacitor, 820Pf, 500V, Full Reel; Capacitance Cornell Dubilier MC22FD821J-TF

Description
RF/MICROWAVE CAPACITOR, 820PF, 500V, FULL REEL; Capacitance:820pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 820PF, 500V, FULL REEL; Capacitance:820pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 820Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3463 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 820Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3463
Rf/microwave Capacitor, 820Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3463
RF/MICROWAVE CAPACITOR, 820PF, 500V, FULL REEL; Capacitance:820pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 820PF, 500V, FULL REEL; Capacitance:820pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC22FD821J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FD821J-TF
Mica and PTFE Capacitors MC22FD821J-TF
CAP MICA 820PF 5% 500V 2220

CAP MICA 820PF 5% 500V 2220

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3463 MC22FD821J-TF
Product Name Rf/microwave Capacitor, 820Pf, 500V, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 8.20E-4 microF 8.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers