Cornell Dubilier Mica and PTFE Capacitors MC22FD112J-TF

Description
CAP MICA 1100PF 5% 500V 2220
Datasheet
Description
CAP MICA 1100PF 5% 500V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FD112J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FD112J-TF
Mica and PTFE Capacitors MC22FD112J-TF
CAP MICA 1100PF 5% 500V 2220

CAP MICA 1100PF 5% 500V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 1100Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3415 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1100Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3415
Rf/microwave Capacitor, 1100Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3415
RF/MICROWAVE CAPACITOR, 1100PF, 500V, FULL REEL; Capacitance:100pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1100PF, 500V, FULL REEL; Capacitance:100pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FD112J-TF 66K3415
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 1100Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0011 microF 1.00E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details